Renesas Electronics Corporation Signal Isolator and Optocoupler PS9313L2-E3-AX

Description
HI-SPD OPTOCPLR 6PIN SDIP Product overview: PS9313L2-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9313L2-E3-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HI-SPD OPTOCPLR 6PIN SDIP Product overview: PS9313L2-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9313L2-E3-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Signal Isolator and Optocoupler
902-PS9313L2-E3-AX
Signal Isolator and Optocoupler 902-PS9313L2-E3-AX
HI-SPD OPTOCPLR 6PIN SDIP Product overview: PS9313L2-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9313L2-E3-AX can be used for catalog matching and distributor lookup.

HI-SPD OPTOCPLR 6PIN SDIP Product overview: PS9313L2-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9313L2-E3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 559-PS9313L2-E3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9313L2-E3-AXTR-ND
Logic Output Optoisolators 559-PS9313L2-E3-AXTR-ND
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 559-PS9313L2-E3-AXCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9313L2-E3-AXCT-ND
Logic Output Optoisolators 559-PS9313L2-E3-AXCT-ND
OPTOISOLTR 5KV OPEN COLL 6-SDIP

OPTOISOLTR 5KV OPEN COLL 6-SDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9313L2-E3-AX
High Speed Optocouplers PS9313L2-E3-AX
High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-PS9313L2-E3-AX 559-PS9313L2-E3-AXTR-ND PS9313L2-E3-AX
Product Name Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Open Collector
Mounting Option Tape & Reel (TR) Surface Mount
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0401HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details