Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 15MBps
High Speed Optocouplers HI-SPD OPTOCPLR 6PIN SDIP
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 559-1645-ND | PS9351L2-AX | PS9351L2-AX |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers | |
| Input | DC | ||
| Output | Push-Pull, Totem Pole | ||
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | ||
| Mounting Option | Surface Mount | ||
| Forward Current | 25 milliamps |