OPTOISOLTR 5KV OPEN COLL 5-LSOP
OPTOISOLTR 5KV OPEN COLL 5-LSOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 559-PS9013-Y-AXCT-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | "6-SOIC (0.295"", 7.50mm Width), 5 Leads" |
| Mounting Option | Surface Mount |