Renesas Electronics Corporation Logic Output Optoisolators PS9351L2-E3-AX

Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-PS9351L2-E3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9351L2-E3-AXTR-ND
Logic Output Optoisolators 559-PS9351L2-E3-AXTR-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 559-PS9351L2-E3-AXCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9351L2-E3-AXCT-ND
Logic Output Optoisolators 559-PS9351L2-E3-AXCT-ND
OPTOISOLTR 5KV PUSH PULL 6-SDIP

OPTOISOLTR 5KV PUSH PULL 6-SDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9351L2-E3-AX
High Speed Optocouplers PS9351L2-E3-AX
High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 559-PS9351L2-E3-AXTR-ND PS9351L2-E3-AX
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3021ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details