2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SSOP
OPTOISO 5KV 1CH GATE DVR 16SSOP
Logic Output Optocouplers UVLO CREEP 8mm min. HS Switch .200us MAX
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 559-PS9402-E3-AXTR-ND | PS9402-E3-AX |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5000 volts |