600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SMD
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation
Logic Output Optocouplers Hi-Spd Optocplr 6pin SDIP
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 559-1611-ND | PS9307AL2-AX | PS9307AL2-AX |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers | |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | ||
| Mounting Option | Surface Mount | ||
| Isolation Voltage | 5000 volts | 5000 volts |