Renesas Electronics Corporation Logic Output Optoisolators PS9124-V-AX

Description
Logic IC Output Optocoupler, 1-Element, 3750V Isolation
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Element, 3750V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PS9124-V-AX - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Element, 3750V Isolation

Logic IC Output Optocoupler, 1-Element, 3750V Isolation

Supplier's Site Datasheet
Logic Output Optoisolators - 559-1596-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1596-ND
Logic Output Optoisolators 559-1596-ND
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9124-V-AX
High Speed Optocouplers PS9124-V-AX
High Speed Optocouplers HI-SPEED OPTOCPLR SO-5

High Speed Optocouplers HI-SPEED OPTOCPLR SO-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number PS9124-V-AX 559-1596-ND PS9124-V-AX
Product Name Logic Output Optoisolators High Speed Optocouplers
Isolation Voltage 3750 volts 3750 volts
Input DC
Output Open Collector
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8232BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers