California Eastern Laboratories - CEL Logic Output Optoisolators PS9513-V-AX

Description
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - PS9513-V-AX-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9513-V-AX-ND
Logic Output Optoisolators PS9513-V-AX-ND
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number PS9513-V-AX-ND
Product Name Logic Output Optoisolators
Input DC
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8237AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3026ASXUMA1DKR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details