OPTOISO 5KV OPEN COLL 8DIP GW Product overview: PS9513L3-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9513L3-E3-AX can be used for catalog matching and distributor lookup.
OPTOISOLTR 5KV OPEN COLL 8-DIP
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
High Speed Optocouplers 1Mbps High CMR Open Collector Out
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-PS9513L3-E3-AX | 559-PS9513L3-E3-AXCT-ND | PS9513L3-E3-AX |
| Product Name | 5KV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Open Collector | Open Collector | |
| Mounting Option | Tape & Reel (TR) | Surface Mount | |
| Isolation Voltage | 5000 volts | 5000 volts |