OPTOISOLTR 3.75KV PUSH PULL 5-SO
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 559-PS9151-F3-AXCT-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Push-Pull, Totem Pole |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" |
| Mounting Option | Surface Mount |
| Forward Current | 20 milliamps |