Renesas Electronics Corporation Optoisolators - Logic Output - PS9123-F3-AX PS9123-F3-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930883-PS9123-F3-AX Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms Channel 15kV/µs CMTI 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: PS9123 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 559-1067-6, 559-1067-1, 559-1067-2
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930883-PS9123-F3-AX Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms Channel 15kV/µs CMTI 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: PS9123 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 559-1067-6, 559-1067-1, 559-1067-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9123-F3-AX - 930883-PS9123-F3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9123-F3-AX
930883-PS9123-F3-AX
Optoisolators - Logic Output - PS9123-F3-AX 930883-PS9123-F3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 930883-PS9123-F3-AX Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms Channel 15kV/µs CMTI 5-SO Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: PS9123 Categories: Isolators Case / Package: 5-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 559-1067-6, 559-1067-1, 559-1067-2

Manufacturer: Renesas Electronics America
Win Source Part Number: 930883-PS9123-F3-AX
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms Channel 15kV/µs CMTI 5-SO
Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS9123
Categories: Isolators
Case / Package: 5-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 559-1067-6, 559-1067-1, 559-1067-2

Buy Now Datasheet
Logic Output Optoisolators - 559-1067-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1067-2-ND
Logic Output Optoisolators 559-1067-2-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 559-1067-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1067-1-ND
Logic Output Optoisolators 559-1067-1-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 559-1067-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1067-6-ND
Logic Output Optoisolators 559-1067-6-ND
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-PS9123-F3-AX
3.75KV Signal Isolator and Optocoupler 902-PS9123-F3-AX
OPTOISO 3.75KV PUSH PULL 5SO Product overview: PS9123-F3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9123-F3-AX can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV PUSH PULL 5SO Product overview: PS9123-F3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9123-F3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Digital, 3.75Kv, Sop-5 Rohs Compliant Renesas - 66AH6785 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5 Rohs Compliant Renesas
66AH6785
Optocoupler, Digital, 3.75Kv, Sop-5 Rohs Compliant Renesas 66AH6785
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5 ROHS COMPLIANT: YES

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9123-F3-AX
High Speed Optocouplers PS9123-F3-AX
High Speed Optocouplers 7Volt High CMR 10 Mbps High CTR

High Speed Optocouplers 7Volt High CMR 10 Mbps High CTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 930883-PS9123-F3-AX 559-1067-2-ND 902-PS9123-F3-AX 66AH6785 PS9123-F3-AX
Product Name Optoisolators - Logic Output - PS9123-F3-AX Logic Output Optoisolators 3.75KV Signal Isolator and Optocoupler Optocoupler, Digital, 3.75Kv, Sop-5 Rohs Compliant Renesas High Speed Optocouplers
Mounting Option Surface Mount; 5-SO Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Input DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8237AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDB9259YXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details