HI-SPD OPTOCPLR 8-PIN DIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 559-PS9587L3-V-E3-AX/JLTR-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | 8-SMD, Gull Wing |
| Mounting Option | Surface Mount |
| Forward Current | 30 milliamps |