2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | PS9531-V-AX-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-DIP (0.300"", 7.62mm)" |
| Mounting Option | Through Hole |
| Isolation Voltage | 5000 volts |