Renesas Electronics Corporation Logic Output Optoisolators PS9303L2-E3-AX

Description
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-PS9303L2-E3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9303L2-E3-AXTR-ND
Logic Output Optoisolators 559-PS9303L2-E3-AXTR-ND
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9303L2-E3-AX
High Speed Optocouplers PS9303L2-E3-AX
High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 559-PS9303L2-E3-AXTR-ND PS9303L2-E3-AX
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC60I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details