California Eastern Laboratories - CEL Logic Output Optoisolators PS9115-F3-AX

Description
Logic Output Optoisolator 10Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - PS9115-F3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
PS9115-F3-AXTR-ND
Logic Output Optoisolators PS9115-F3-AXTR-ND
Logic Output Optoisolator 10Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Logic Output Optoisolator 10Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Buy Now Datasheet
Optoisolators - Logic Output - PS9115-F3-AX - 1090220-PS9115-F3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9115-F3-AX
1090220-PS9115-F3-AX
Optoisolators - Logic Output - PS9115-F3-AX 1090220-PS9115-F3-AX
Manufacturer: CEL Win Source Part Number: 1090220-PS9115-F3-AX Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 10Mbps Forward Voltage: 1.65V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 65ns, 65ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SO Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 13mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090220-PS9115-F3-AX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 10Mbps
Forward Voltage: 1.65V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 65ns, 65ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 13mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-PS9115-F3-AX
3.75KV Signal Isolator and Optocoupler 902-PS9115-F3-AX
OPTOISO 3.75KV PUSH PULL 5SO Product overview: PS9115-F3-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9115-F3-AX can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV PUSH PULL 5SO Product overview: PS9115-F3-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9115-F3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers Optocouplers
Product Number PS9115-F3-AXTR-ND 1090220-PS9115-F3-AX 902-PS9115-F3-AX
Product Name Logic Output Optoisolators Optoisolators - Logic Output - PS9115-F3-AX 3.75KV Signal Isolator and Optocoupler
Input DC DC; DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole Push-Pull, Totem Pole
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount; 5-SO Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details