Renesas Electronics Corporation Logic Output Optoisolators PS9303L-V-AX

Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PS9303L-V-AX - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps

Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps

Supplier's Site Datasheet
Logic Output Optoisolators - 559-1601-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1601-ND
Logic Output Optoisolators 559-1601-ND
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9303L-V-AX
High Speed Optocouplers PS9303L-V-AX
High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number PS9303L-V-AX 559-1601-ND PS9303L-V-AX
Product Name Logic Output Optoisolators High Speed Optocouplers
Isolation Voltage 5000 volts 5000 volts
Input DC
Output Push-Pull, Totem Pole
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-2DIB0410FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - SI8233AD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details