Renesas Electronics Corporation Logic Output Optoisolators PS9317L2-E3-AX

Description
OPTOISOLTR 5KV OPEN COLL 6-SDIP
Request a Quote Datasheet
Description
OPTOISOLTR 5KV OPEN COLL 6-SDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-PS9317L2-E3-AXDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9317L2-E3-AXDKR-ND
Logic Output Optoisolators 559-PS9317L2-E3-AXDKR-ND
OPTOISOLTR 5KV OPEN COLL 6-SDIP

OPTOISOLTR 5KV OPEN COLL 6-SDIP

Buy Now Datasheet
Logic Output Optoisolators - 559-PS9317L2-E3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9317L2-E3-AXTR-ND
Logic Output Optoisolators 559-PS9317L2-E3-AXTR-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet
Logic Output Optoisolators - 559-PS9317L2-E3-AXCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9317L2-E3-AXCT-ND
Logic Output Optoisolators 559-PS9317L2-E3-AXCT-ND
OPTOISOLTR 5KV OPEN COLL 6-SDIP

OPTOISOLTR 5KV OPEN COLL 6-SDIP

Buy Now Datasheet
Singapore, Singapore
5KV Signal Isolator and Optocoupler
902-PS9317L2-E3-AX
5KV Signal Isolator and Optocoupler 902-PS9317L2-E3-AX
OPTOISO 5KV OPEN COLL 6DIP GW Product overview: PS9317L2-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9317L2-E3-AX can be used for catalog matching and distributor lookup.

OPTOISO 5KV OPEN COLL 6DIP GW Product overview: PS9317L2-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9317L2-E3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9317L2-E3-AX
High Speed Optocouplers PS9317L2-E3-AX
High Speed Optocouplers 10Mbps HISpd HICMR Opn Coll Lng Creep

High Speed Optocouplers 10Mbps HISpd HICMR Opn Coll Lng Creep

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 559-PS9317L2-E3-AXDKR-ND 902-PS9317L2-E3-AX PS9317L2-E3-AX
Product Name Logic Output Optoisolators 5KV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC
Output Open Collector Open Collector
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Tape & Reel (TR)
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7767680 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8233AB-AM1RTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details