Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
OPTOISO 5KV OPEN COLLECTOR 8DIP Product overview: PS9587-AX from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9587-AX can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 1090242-PS9587-AX
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.65V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 20ns, 10ns
Channel Output Current: 25mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | PS9587-AX-ND | 902-PS9587-AX | 1090242-PS9587-AX |
| Product Name | Logic Output Optoisolators | 5KV Signal Isolator and Optocoupler | Optoisolators - Logic Output - PS9587-AX |
| Input | DC | DC | DC; DC |
| Output | Open Collector | Open Collector | Open Collector |
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Bulk | 8-DIP |
| Forward Current | 30 milliamps | 30 milliamps |