Manufacturer: CEL
Win Source Part Number: 792567-PS9117-A
Series: NEPOC
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V
Rise / Fall Time (Typ): 20ns, 5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: PS9117A
Categories: Isolators
Manufacturer Package: 5-SO
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): PS9117-F3-A; TLP2361(V4-TPL,E; PS9117A-F3; TLP2361;
Introduction Date: August 19, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
OPTOISO 3.75KV OPN COLLECTOR 5SO Product overview: PS9117-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9117-A can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 792567-PS9117-A | 902-PS9117-A | PS9117-A-ND |
| Product Name | Optoisolators - Logic Output - PS9117-A | 3.75KV Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Input | DC; DC | DC | DC |
| Output | Open Collector | Open Collector | Open Collector |
| Mounting Option | Surface Mount | Bulk | Surface Mount |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |
| Rise Time | 0.0200 µs | 0.0200 µs |