Renesas Electronics Corporation Logic Output Optoisolators PS9513L3-V-E3-AX

Description
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-PS9513L3-V-E3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9513L3-V-E3-AXTR-ND
Logic Output Optoisolators 559-PS9513L3-V-E3-AXTR-ND
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD

Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - 559-PS9513L3-V-E3-AXCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9513L3-V-E3-AXCT-ND
Logic Output Optoisolators 559-PS9513L3-V-E3-AXCT-ND
OPTOISOLTR 5KV OPEN COLL 8-SMD

OPTOISOLTR 5KV OPEN COLL 8-SMD

Buy Now Datasheet
Singapore, Singapore
DIP Signal Isolator and Optocoupler
902-PS9513L3-V-E3-AX
DIP Signal Isolator and Optocoupler 902-PS9513L3-V-E3-AX
HI-SPD OPTOCPLR 8-PIN DIP Product overview: PS9513L3-V-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9513L3-V-E3-AX can be used for catalog matching and distributor lookup.

HI-SPD OPTOCPLR 8-PIN DIP Product overview: PS9513L3-V-E3-AX from Renesas Electronics Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9513L3-V-E3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9513L3-V-E3-AX
High Speed Optocouplers PS9513L3-V-E3-AX
High Speed Optocouplers Hi-Spd Optocplr 8-pin DIP

High Speed Optocouplers Hi-Spd Optocplr 8-pin DIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 559-PS9513L3-V-E3-AXTR-ND 902-PS9513L3-V-E3-AX PS9513L3-V-E3-AX
Product Name Logic Output Optoisolators DIP Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC
Output Open Collector Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3241MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details