Renesas Electronics Corporation Logic Output Optoisolators PS9324L2-E3-AX

Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-PS9324L2-E3-AXTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-PS9324L2-E3-AXTR-ND
Logic Output Optoisolators 559-PS9324L2-E3-AXTR-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9324L2-E3-AX
High Speed Optocouplers PS9324L2-E3-AX
High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

High Speed Optocouplers Hi-Spd Optocplr 6pin SDIP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 559-PS9324L2-E3-AXTR-ND PS9324L2-E3-AX
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Open Collector
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI10I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details