Renesas Electronics Corporation Logic Output Optoisolators PS9587-AX

Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 559-1184-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
559-1184-ND
Logic Output Optoisolators 559-1184-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
PS9587-AX
High Speed Optocouplers PS9587-AX
High Speed Optocouplers Hi-Spd Optocplr 8-pin DIP

High Speed Optocouplers Hi-Spd Optocplr 8-pin DIP

Buy Now Datasheet
Optocoupler, 1-Ch, 0.03A, Dip Rohs Compliant Renesas - 29AK4124 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 1-Ch, 0.03A, Dip Rohs Compliant Renesas
29AK4124
Optocoupler, 1-Ch, 0.03A, Dip Rohs Compliant Renesas 29AK4124
OPTOCOUPLER, 1-CH, 0.03A, DIP ROHS COMPLIANT: YES

OPTOCOUPLER, 1-CH, 0.03A, DIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 559-1184-ND PS9587-AX 29AK4124
Product Name Logic Output Optoisolators High Speed Optocouplers Optocoupler, 1-Ch, 0.03A, Dip Rohs Compliant Renesas
Input DC
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12BTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details