Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Logic IC Output Optocoupler, 1-Element, 3750V Isolation
High Speed Optocouplers HI-SPEED OPTOCPLR SO-5
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 559-1595-ND | PS9123-V-AX | PS9123-V-AX |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers | |
| Input | DC | ||
| Output | Push-Pull, Totem Pole | ||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | ||
| Mounting Option | Surface Mount |