Danaher Corporation Current Sensors LA 125-P

Description
CURRENT SENSOR HE/CL 125A
Request a Quote Datasheet
Description
CURRENT SENSOR HE/CL 125A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-LA125-P-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-LA125-P-ND
Current Sensors 398-LA125-P-ND
CURRENT SENSOR HE/CL 125A

CURRENT SENSOR HE/CL 125A

Buy Now Datasheet
Current Sensor - 21655781 - Radwell International
Willingboro, NJ, United States
Current Sensor
21655781
Current Sensor 21655781
CURRENT TRANSDUCER, LA SERIES, 125A, -200A TO 200A, 0.6 %, CLOSED LOOP OUTPUT, 12 VDC TO 15 VDC, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSDUCER, LA SERIES, 125A, -200A TO 200A, 0.6 %, CLOSED LOOP OUTPUT, 12 VDC TO 15 VDC, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Sensor; Sensor Output Lem - 01P0384 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor; Sensor Output Lem
01P0384
Current Sensor; Sensor Output Lem 01P0384
CURRENT SENSOR; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-200A to 200A; Current Measuring Range AC:-200A to 200A; Response Time:1µs; Accuracy %:0.6%; Accuracy:± 0.6% RoHS Compliant: Yes

CURRENT SENSOR; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-200A to 200A; Current Measuring Range AC:-200A to 200A; Response Time:1µs; Accuracy %:0.6%; Accuracy:± 0.6% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 398-LA125-P-ND 21655781 01P0384
Product Name Current Sensors Current Sensor Current Sensor; Sensor Output Lem
Loop Type Closed Loop Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 125 amps -200 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS750SCA-075-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CA Formed Leads, PFF
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Current Sensor ICs - 2250600P - RS Components, Ltd.
Specs
Mounting / Configuration PG-TISON-8
Current 0.0180 amps
Approvals / Certifications RoHS
View Details
3 suppliers