Danaher Corporation Current Sensors LA 55-P

Description
Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1010-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1010-ND
Current Sensors 398-1010-ND
Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor - 466864 - Radwell International
Willingboro, NJ, United States
Current Sensor
466864
Current Sensor 466864
CURRENT SENSOR, 3 PIN, PLASTIC/EPOXY, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSOR, 3 PIN, PLASTIC/EPOXY, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Sensor, Closed Loop, 70A, 1Us; Sensor Output Lem - 01P0386 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, Closed Loop, 70A, 1Us; Sensor Output Lem
01P0386
Current Sensor, Closed Loop, 70A, 1Us; Sensor Output Lem 01P0386
CURRENT SENSOR, CLOSED LOOP, 70A, 1US; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-70A to 70A; Current Measuring Range AC:-70A to 70A; Response Time:1µs RoHS Compliant: Yes

CURRENT SENSOR, CLOSED LOOP, 70A, 1US; Sensor Output:Closed Loop; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-70A to 70A; Current Measuring Range AC:-70A to 70A; Response Time:1µs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 398-1010-ND 466864 01P0386
Product Name Current Sensors Current Sensor Current Sensor, Closed Loop, 70A, 1Us; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37610LLUATR-050B5TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-TSSOP"
Electrical Output Voltage
View Details
Current Sensors - 448-TLI4971A030W2US0001XUMA1CT-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details