Current Sensor 30A 1 Channel Hall Effect, Open Loop Bidirectional Module
Win Source Part Number: 1185990-L18P030D15
Category: Sensors, Transducers>Current Sensors
Package: Bulk
Response Time: 5µs
Standard Package: 100
Frequency: DC ~ 100kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 30A
Linearity: ±1%
Voltage - Supply: ±15V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -30°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.33.3800
Mfr: Tamura
Other Names: S1-L18P030D15EY,MT73
Product Status: Obsolete
Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Part: HX30-P.
Board Mount Current Sensors CURRENT SENSOR ( 30A; 15V)
CURRENT SENSOR, BOARD MOUNT, 30A, 15V, 17.5X15.2MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | MT7317-ND | 1185990-L18P030D15 | L18P030D15 | L18P030D15 | 176156251 |
| Product Name | Current Sensors | Sensors, Transducers - Current Sensors | Hall Effect Current Transducer | Board Mount Current Sensors | Current Sensor |
| Loop Type | Open Loop | Open Loop | Open Loop | ||
| Technology | Hall-Effect | Hall-Effect | |||
| Mounting / Configuration | Module | Printed Circuit Board | |||
| Electrical Output | Voltage | Voltage | |||
| Operating Temperature | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) |