Tamura Corporation of America Sensors, Transducers - Current Sensors L18P003D15

Description
Win Source Part Number: 1186490-L18P003D15 Category: Sensors, Transducers>Current Sensors Package: Bulk Response Time: 5µs Standard Package: 1,200 Frequency: DC ~ 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 3A Linearity: ±1% Voltage - Supply: ±15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Mfr: Tamura Other Names: S1-L18P003D15EY,MT73 11 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1186490-L18P003D15 Category: Sensors, Transducers>Current Sensors Package: Bulk Response Time: 5µs Standard Package: 1,200 Frequency: DC ~ 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 3A Linearity: ±1% Voltage - Supply: ±15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Mfr: Tamura Other Names: S1-L18P003D15EY,MT73 11 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1186490-L18P003D15 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1186490-L18P003D15
Sensors, Transducers - Current Sensors 1186490-L18P003D15
Win Source Part Number: 1186490-L18P003D15 Category: Sensors, Transducers>Current Sensors Package: Bulk Response Time: 5µs Standard Package: 1,200 Frequency: DC ~ 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 3A Linearity: ±1% Voltage - Supply: ±15V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -30°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 9030.33.3800 Mfr: Tamura Other Names: S1-L18P003D15EY,MT73 11 Product Status: Obsolete

Win Source Part Number: 1186490-L18P003D15
Category: Sensors, Transducers>Current Sensors
Package: Bulk
Response Time: 5µs
Standard Package: 1,200
Frequency: DC ~ 100kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 3A
Linearity: ±1%
Voltage - Supply: ±15V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -30°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.33.3800
Mfr: Tamura
Other Names: S1-L18P003D15EY,MT7311
Product Status: Obsolete

Buy Now Datasheet
Current Sensors - MT7311-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7311-ND
Current Sensors MT7311-ND
Current Sensor 3A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 3A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Hall Effect Current Transducer - L18P003D15 - Richardson RFPD
Downers Grove, IL, United States
Hall Effect Current Transducer
L18P003D15
Hall Effect Current Transducer L18P003D15
Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAW-03-P, HX03-P, HY05-P, SY-03.

Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAW-03-P, HX03-P, HY05-P, SY-03.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
L18P003D15
Board Mount Current Sensors L18P003D15
Board Mount Current Sensors CURRENT SENSOR ( 3A; 15V)

Board Mount Current Sensors CURRENT SENSOR ( 3A; 15V)

Buy Now Datasheet
Current Sensor - 119067968 - Radwell International
Willingboro, NJ, United States
Current Sensor
119067968
Current Sensor 119067968
CURRENT SENSOR, 3A, 15V, OPEN LOOP. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSOR, 3A, 15V, OPEN LOOP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD VAST STOCK CO., LIMITED Radwell International
Product Category Current Sensors Current Sensors Current Sensors Current Sensors Current Sensors
Product Number 1186490-L18P003D15 MT7311-ND L18P003D15 L18P003D15 119067968
Product Name Sensors, Transducers - Current Sensors Current Sensors Hall Effect Current Transducer Board Mount Current Sensors Current Sensor
Loop Type Open Loop Open Loop Open Loop Open Loop
Operating Temperature -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Current 3 amps 3 amps 3 amps
Voltage 15 volts 15 volts 15 volts
Frequency Range 100000 Hz 100000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy, Hall-Effect Current Sensor IC - ACS772ECB-200B-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 0.0 to 400 amps
View Details
3 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details