Automationdirect.com Current Sensor ACSX200-CA-S

Description
AC CURRENT SWITCH, SPLIT CORE, 2-12 / 12-55 / OR 55-200A SELECTABLE SENSING RANGE, 2-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.C., ADJUSTABLE TIME DELAY OUTPUT, 1A @ 240 VAC OUTPUT RATING, SELF POWERED, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
AC CURRENT SWITCH, SPLIT CORE, 2-12 / 12-55 / OR 55-200A SELECTABLE SENSING RANGE, 2-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.C., ADJUSTABLE TIME DELAY OUTPUT, 1A @ 240 VAC OUTPUT RATING, SELF POWERED, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Sensor - 22656298 - Radwell International
Willingboro, NJ, United States
Current Sensor
22656298
Current Sensor 22656298
AC CURRENT SWITCH, SPLIT CORE, 2-12 / 12-55 / OR 55-200A SELECTABLE SENSING RANGE, 2-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.C., ADJUSTABLE TIME DELAY OUTPUT, 1A @ 240 VAC OUTPUT RATING, SELF POWERED, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

AC CURRENT SWITCH, SPLIT CORE, 2-12 / 12-55 / OR 55-200A SELECTABLE SENSING RANGE, 2-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.C., ADJUSTABLE TIME DELAY OUTPUT, 1A @ 240 VAC OUTPUT RATING, SELF POWERED, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Sensors
Product Number 22656298
Product Name Current Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Linear Current Sensor - ACS770ECB-200B-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 0.0 to 400 amps
View Details
4 suppliers
Current Sensors - 448-TLE4973AE35D5S0001XUMA1CT-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-TSSOP"
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details