Danaher Corporation Current Sensor HAX-1000-S

Description
CURRENT TRANSDUCER, HAX SERIES, 1000 ARMS NOMINAL, 3000 AMP MEASURING RANGE, SECOND NOMINAL SIGNAL VALUE-INSTANTANEOUS 4 V, AC + DC SIGNAL, EXTERNAL DC BIPOLAR SUPPLY VOLTAGE, 15-15 V SUPPLY VOLTAGE, 1% ACCURACY, OPEN LOOP HALL EFFECT TECH, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSDUCER, HAX SERIES, 1000 ARMS NOMINAL, 3000 AMP MEASURING RANGE, SECOND NOMINAL SIGNAL VALUE-INSTANTANEOUS 4 V, AC + DC SIGNAL, EXTERNAL DC BIPOLAR SUPPLY VOLTAGE, 15-15 V SUPPLY VOLTAGE, 1% ACCURACY, OPEN LOOP HALL EFFECT TECH, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Sensor - 6190145 - Radwell International
Willingboro, NJ, United States
Current Sensor
6190145
Current Sensor 6190145
CURRENT TRANSDUCER, HAX SERIES, 1000 ARMS NOMINAL, 3000 AMP MEASURING RANGE, SECOND NOMINAL SIGNAL VALUE-INSTANTANEOUS 4 V, AC + DC SIGNAL, EXTERNAL DC BIPOLAR SUPPLY VOLTAGE, 15-15 V SUPPLY VOLTAGE, 1% ACCURACY, OPEN LOOP HALL EFFECT TECH, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSDUCER, HAX SERIES, 1000 ARMS NOMINAL, 3000 AMP MEASURING RANGE, SECOND NOMINAL SIGNAL VALUE-INSTANTANEOUS 4 V, AC + DC SIGNAL, EXTERNAL DC BIPOLAR SUPPLY VOLTAGE, 15-15 V SUPPLY VOLTAGE, 1% ACCURACY, OPEN LOOP HALL EFFECT TECH, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Sensor -  - Radwell International
Willingboro, NJ, United States
Current Sensor
Current Sensor
LEM Sensors & Switches HAX-1000-S

LEM Sensors & Switches HAX-1000-S

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Current Sensors Current Sensors
Product Number 6190145
Product Name Current Sensor Current Sensor
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS71240LLCBTR-050B3CT-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
Current Sensor ICs - 2584093 - RS Components, Ltd.
Infineon Technologies AG
Specs
Mounting / Configuration PG-SSO-2-4
Operating Temperature -40 to 302 F (-40 to 150 C)
Approvals / Certifications RoHS
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details