Veris Industries, Inc. Current Sensor H-923

Description
CURRENT TRANSDUCER, 300 VAC INSULATION CLASS, 0-10 VDC OUTPUT, 50-60HZ, 14 AWG MAX WIRE, 5-140 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSDUCER, 300 VAC INSULATION CLASS, 0-10 VDC OUTPUT, 50-60HZ, 14 AWG MAX WIRE, 5-140 DEGREES F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Sensor - 6901898 - Radwell International
Willingboro, NJ, United States
Current Sensor
6901898
Current Sensor 6901898
CURRENT TRANSDUCER, 300 VAC INSULATION CLASS, 0-10 VDC OUTPUT, 50-60HZ, 14 AWG MAX WIRE, 5-140 DEGREES F. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSDUCER, 300 VAC INSULATION CLASS, 0-10 VDC OUTPUT, 50-60HZ, 14 AWG MAX WIRE, 5-140 DEGREES F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Sensors
Product Number 6901898
Product Name Current Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Galvanically Isolated Power Monitoring IC - ACS71020KMABTR-030B3-SPI - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Frequency Range 8000 Hz
View Details
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details