Danaher Corporation Current Sensors HAL 100-S

Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1100-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1100-ND
Current Sensors 398-1100-ND
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Sensor; Sensor Output Lem - 01P0336 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor; Sensor Output Lem
01P0336
Current Sensor; Sensor Output Lem 01P0336
CURRENT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:-15V; Supply Voltage DC Max:15V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:3µs; Accuracy %:1%; Accuracy:± 1% RoHS Compliant: Yes

CURRENT SENSOR; Sensor Output:Voltage; Supply Voltage DC Min:-15V; Supply Voltage DC Max:15V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:3µs; Accuracy %:1%; Accuracy:± 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sensor - 24752835 - Radwell International
Willingboro, NJ, United States
Current Sensor
24752835
Current Sensor 24752835
CURRENT SENSOR, SUPPLY VOLTAGE DC MIN:-15V, SUPPLY VOLTAGE DC MAX:15V, CURRENT MEASURING RANGE DC:-300A TO 300A, CURRENT MEASURING RANGE AC:-300A TO 300A, RESPONSE TIME:3S, ACCURACY %:1%, ACCURACY: 1%. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSOR, SUPPLY VOLTAGE DC MIN:-15V, SUPPLY VOLTAGE DC MAX:15V, CURRENT MEASURING RANGE DC:-300A TO 300A, CURRENT MEASURING RANGE AC:-300A TO 300A, RESPONSE TIME:3S, ACCURACY %:1%, ACCURACY: 1%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Current Sensors Current Sensors Current Sensors
Product Number 398-1100-ND 01P0336 24752835
Product Name Current Sensors Current Sensor; Sensor Output Lem Current Sensor
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers
Current Sensors - 448-TLI5572AE08E1E0001XTSA1DKR-ND - DigiKey
Specs
Mounting / Configuration SOT-23-6 Thin, TSOT-23-6
Electrical Output Voltage
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Current Sensors - 620-ACS37010LLCTR-010B3DKR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
View Details