Functional Devices, Inc. FLDC Current Switches RIBXGF

Description
Enclosed Split-Core AC Sensor,
Description
Enclosed Split-Core AC Sensor,

Suppliers

Company
Product
Description
Supplier Links
FLDC Current Switches - RIBXGF - Galco Industrial Electronics
Madison Heights, MI, United States
FLDC Current Switches
RIBXGF
FLDC Current Switches RIBXGF
Enclosed Split-Core AC Sensor,

Enclosed Split-Core AC Sensor,

Supplier's Site
Current Sensor - 74572958 - Radwell International
Willingboro, NJ, United States
Current Sensor
74572958
Current Sensor 74572958
SPLIT CORE FIXED CURRENT SWITCH, 0.35-150 AMP, WIRE LEADS, FIXED TRIP, HXWXD: 2"X 2.54"X 1.3", 600 VAC, OP TEMP: -30/140F, HUMIDITY RANGE: 5 TO 95% (NONCONDENSING), 0.40A, 30V AC/DC, SPST-NO, 16 IN WIRE LEADS, SPLIT, 1NO, SENSOR OPENING: 0.52". FREE 2 YEAR RADWELL WARRANTY

SPLIT CORE FIXED CURRENT SWITCH, 0.35-150 AMP, WIRE LEADS, FIXED TRIP, HXWXD: 2"X 2.54"X 1.3", 600 VAC, OP TEMP: -30/140F, HUMIDITY RANGE: 5 TO 95% (NONCONDENSING), 0.40A, 30V AC/DC, SPST-NO, 16 IN WIRE LEADS, SPLIT, 1NO, SENSOR OPENING: 0.52". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Current Sensors Current Sensors
Product Number RIBXGF 74572958
Product Name FLDC Current Switches Current Sensor
Current 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
High Accuracy, Hall-Effect Current Sensor IC - ACS773LCB-100B-SMT-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 400 amps
View Details
2 suppliers
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details