Automationdirect.com Current Sensor ACS200-AD-S

Description
ACUAMP AC CURRENT SWITCH, SPLIT CORE, 1.75-6, 6-40, OR 40-200A SELECTABLE SENSING RANGE, 1.75-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 30 VDC OUTPUT RATING.. FREE 2 YEAR RADWELL WARRANTY
Description
ACUAMP AC CURRENT SWITCH, SPLIT CORE, 1.75-6, 6-40, OR 40-200A SELECTABLE SENSING RANGE, 1.75-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 30 VDC OUTPUT RATING.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Sensor - 22656321 - Radwell International
Willingboro, NJ, United States
Current Sensor
22656321
Current Sensor 22656321
ACUAMP AC CURRENT SWITCH, SPLIT CORE, 1.75-6, 6-40, OR 40-200A SELECTABLE SENSING RANGE, 1.75-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 30 VDC OUTPUT RATING.. FREE 2 YEAR RADWELL WARRANTY

ACUAMP AC CURRENT SWITCH, SPLIT CORE, 1.75-6, 6-40, OR 40-200A SELECTABLE SENSING RANGE, 1.75-200A ADJUSTABLE TRIP POINT, 4-TURN POTENTIOMETER, SOLID STATE SWITCH, N.O. OUTPUT, 0.15A @ 30 VDC OUTPUT RATING.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Sensors
Product Number 22656321
Product Name Current Sensor
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37010LLZATR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details