Littelfuse, Inc. Self-powered load sensor, low-cost proof relay LSRX-C

Description
The LSRX is an AC current sensor designed to energize the output contact whenever 4.5 Amps or greater is present. The LSRX is used commonly as an AC current proof relay to indicate if a motor is operating. It can also be used to interlock fans, compressors and motors; to indicate equipment status such as feed rates, tool wear, loss of prime on pumps, mixer viscosity and all types of current sensing conditions or to stage pump motors, chillers, or other machinery. This device combines a current transformer (CT), transducer and high current output relay together to switch alarm circuits, contactors and most resistive or inductive loads. The LSRX can perform the function of an auxiliary contact, yet has the advantages of universal application and isolation.
Datasheet
Description
The LSRX is an AC current sensor designed to energize the output contact whenever 4.5 Amps or greater is present. The LSRX is used commonly as an AC current proof relay to indicate if a motor is operating. It can also be used to interlock fans, compressors and motors; to indicate equipment status such as feed rates, tool wear, loss of prime on pumps, mixer viscosity and all types of current sensing conditions or to stage pump motors, chillers, or other machinery. This device combines a current transformer (CT), transducer and high current output relay together to switch alarm circuits, contactors and most resistive or inductive loads. The LSRX can perform the function of an auxiliary contact, yet has the advantages of universal application and isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-powered load sensor, low-cost proof relay - LSRX-C - Littelfuse, Inc.
Rosemont, IL, United States
Self-powered load sensor, low-cost proof relay
LSRX-C
Self-powered load sensor, low-cost proof relay LSRX-C
The LSRX is an AC current sensor designed to energize the output contact whenever 4.5 Amps or greater is present. The LSRX is used commonly as an AC current proof relay to indicate if a motor is operating. It can also be used to interlock fans, compressors and motors; to indicate equipment status such as feed rates, tool wear, loss of prime on pumps, mixer viscosity and all types of current sensing conditions or to stage pump motors, chillers, or other machinery. This device combines a current transformer (CT), transducer and high current output relay together to switch alarm circuits, contactors and most resistive or inductive loads. The LSRX can perform the function of an auxiliary contact, yet has the advantages of universal application and isolation.

The LSRX is an AC current sensor designed to energize the output contact whenever 4.5 Amps or greater is present. The LSRX is used commonly as an AC current proof relay to indicate if a motor is operating. It can also be used to interlock fans, compressors and motors; to indicate equipment status such as feed rates, tool wear, loss of prime on pumps, mixer viscosity and all types of current sensing conditions or to stage pump motors, chillers, or other machinery. This device combines a current transformer (CT), transducer and high current output relay together to switch alarm circuits, contactors and most resistive or inductive loads. The LSRX can perform the function of an auxiliary contact, yet has the advantages of universal application and isolation.

Supplier's Site Datasheet
Current Sensor - 136753366 - Radwell International
Willingboro, NJ, United States
Current Sensor
136753366
Current Sensor 136753366
CURRENT SENSOR, W/RELAY, 5-200A, CURRENT SENSING AC, ENERGIZED HIGH TRIP STATUS, NO DELAY, CHASSIS MOUNT, -20C ~ 70C. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSOR, W/RELAY, 5-200A, CURRENT SENSING AC, ENERGIZED HIGH TRIP STATUS, NO DELAY, CHASSIS MOUNT, -20C ~ 70C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Current Sensors Current Sensors
Product Number LSRX-C 136753366
Product Name Self-powered load sensor, low-cost proof relay Current Sensor
Mounting / Configuration SMD; Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

High-Accuracy, 3.3V Isolated Current Sensor with Stray Field Rejection - ACS725LLCTR-20AU-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers