Danaher Corporation Current Sensors HLSR 20-SM

Description
Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1127-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1127-ND
Current Sensors 398-1127-ND
Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Sensor - 136282761 - Radwell International
Willingboro, NJ, United States
Current Sensor
136282761
Current Sensor 136282761
(PRICE/TR), CURRENT SENSOR, 20A, VOLTAGE O/P, 5VDC; SENSOR OUTPUT:VOLTAGE; SUPPLY VOLTAGE DC MIN:4.5V; SUPPLY VOLTAGE DC MAX:5.5V; CURRENT MEASURING RANGE DC:-50A TO 50A; CURRENT MEASURING RANGE AC:-50A TO 50A; RESPONSE TIME:2.5S; ACCURACY ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), CURRENT SENSOR, 20A, VOLTAGE O/P, 5VDC; SENSOR OUTPUT:VOLTAGE; SUPPLY VOLTAGE DC MIN:4.5V; SUPPLY VOLTAGE DC MAX:5.5V; CURRENT MEASURING RANGE DC:-50A TO 50A; CURRENT MEASURING RANGE AC:-50A TO 50A; RESPONSE TIME:2.5S; ACCURACY ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Sensor, 20A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7946 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 20A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7946
Current Sensor, 20A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7946
CURRENT SENSOR, 20A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-50A to 50A; Current Measuring Range AC:-50A to 50A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes

CURRENT SENSOR, 20A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-50A to 50A; Current Measuring Range AC:-50A to 50A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 398-1127-ND 136282761 99Y7946
Product Name Current Sensors Current Sensor Current Sensor, 20A, Voltage O/p, 5Vdc; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548321-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers