CURRENT SENSOR, 1 KA, CURRENT O/P, 25.2 V. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSOR, 1KA, CURRENT O/P, 25.2V; Sensor Output:Current; Supply Voltage DC Min:-14.25V; Supply Voltage DC Max:25.2V; Current Measuring Range DC:-; Current Measuring Range AC:-2.7kA to 2.7kA; Response Time:0.5µs; Accuracy RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 108994817 | 99Y8149 |
| Product Name | Current Sensor | Current Sensor, 1Ka, Current O/p, 25.2V; Sensor Output Lem |
| Electrical Output | Outputs an analog current signal |