HUBER+SUHNER AG RF Attenuators 85177145

Description
Attenuator Low Pwr SMA 10 dB
Request a Quote
Description
Attenuator Low Pwr SMA 10 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742057 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742057
RF Attenuators 2742057
Attenuator Low Pwr SMA 10 dB

Attenuator Low Pwr SMA 10 dB

Supplier's Site
Attenuator - Fixed Coaxial - 85177145 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
85177145
Attenuator - Fixed Coaxial 85177145
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2742057 85177145
Product Name RF Attenuators Attenuator - Fixed Coaxial
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-10-13000-40-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0100 GHz
View Details