HUBER+SUHNER AG RF Attenuators 85177193

Description
Attenuator Med. Pwr N 6 dB
Request a Quote
Description
Attenuator Med. Pwr N 6 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742005 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742005
RF Attenuators 2742005
Attenuator Med. Pwr N 6 dB

Attenuator Med. Pwr N 6 dB

Supplier's Site
Attenuator - Fixed Coaxial - 85177193 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
85177193
Attenuator - Fixed Coaxial 85177193
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2742005 85177193
Product Name RF Attenuators Attenuator - Fixed Coaxial
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN05-0067CH, Passive GaAs MMIC Attenuator Family - ATN05-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details