HUBER+SUHNER AG Attenuators 6806.19.A

Description
RF ATTENUATOR 6DB 50 SMA IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 6DB 50 SMA IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6806.19.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 6DB 50 SMA IN-L M

RF ATTENUATOR 6DB 50 SMA IN-L M

Buy Now Datasheet
RF Attenuators - 494834 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
494834
RF Attenuators 494834
Attenuator, SMA to SMA, 6dB, 50ohm

Attenuator, SMA to SMA, 6dB, 50ohm

Supplier's Site
Attenuators - 6806.19.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6806.19.A
Attenuators 6806.19.A
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
6806.19.A
RF and Wireless - Attenuators 6806.19.A
6806.19.A

6806.19.A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 3628-6806.19.A-ND 494834 6806.19.A 6806.19.A
Product Name Attenuators RF Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details