HUBER+SUHNER AG Attenuators 6830.19.A

Description
RF ATTENUATOR 30DB 50 SMA IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 30DB 50 SMA IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6830.19.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 30DB 50 SMA IN-L M

RF ATTENUATOR 30DB 50 SMA IN-L M

Buy Now Datasheet
RF Attenuators - 494799 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
494799
RF Attenuators 494799
Attenuator, SMA to SMA, 30dB, 50ohm

Attenuator, SMA to SMA, 30dB, 50ohm

Supplier's Site
Attenuators - 6830.19.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6830.19.A
Attenuators 6830.19.A
RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
6830.19.A
RF and Wireless - Attenuators 6830.19.A
6830.19.A

6830.19.A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 3628-6830.19.A-ND 494799 6830.19.A 6830.19.A
Product Name Attenuators RF Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
6 suppliers
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details