HUBER+SUHNER AG RF Attenuators 85177168

Description
Attenuator Low Pwr QMA 10 dB
Request a Quote
Description
Attenuator Low Pwr QMA 10 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742077 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742077
RF Attenuators 2742077
Attenuator Low Pwr QMA 10 dB

Attenuator Low Pwr QMA 10 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742077
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Manually Variable Attenuators - NSA06B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details