HUBER+SUHNER AG RF Attenuators 85177127

Description
Attenuator Low Pwr N 4 dB
Request a Quote
Description
Attenuator Low Pwr N 4 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742070 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742070
RF Attenuators 2742070
Attenuator Low Pwr N 4 dB

Attenuator Low Pwr N 4 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742070
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details