HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550190

Description
N plug(m) to N jack(f), 10dB, 1W
Request a Quote
Description
N plug(m) to N jack(f), 10dB, 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550190 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550190
Attenuator - Fixed Coaxial 22550190
N plug(m) to N jack(f), 10dB, 1W

N plug(m) to N jack(f), 10dB, 1W

Supplier's Site
RF Attenuators - 2616997 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2616997
RF Attenuators 2616997
Precision Attenuator, Low Power

Precision Attenuator, Low Power

Supplier's Site
Attenuators - 22550190 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550190
Attenuators 22550190
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD RS Components, Ltd. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 22550190 2616997 22550190
Product Name Attenuator - Fixed Coaxial RF Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2240533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details