HUBER+SUHNER AG RF and Wireless - Attenuators 6806.17.A

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
6806.17.A
RF and Wireless - Attenuators 6806.17.A
6806.17.A

6806.17.A

Supplier's Site
 - 7165078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadband operationability. Connectors meet the relevant IEC / MIL / CECC interface standards. High repeatability Interface Type = N Plug to N Socket Attenuation = 0.5 dB, 6 dB Impedance = 50Ohms Operating Frequency = 12.4GHz Low Power = Yes Connector Type = N

Broadband operationability. Connectors meet the relevant IEC / MIL / CECC interface standards. High repeatability
Interface Type = N Plug to N Socket
Attenuation = 0.5 dB, 6 dB
Impedance = 50Ohms
Operating Frequency = 12.4GHz
Low Power = Yes
Connector Type = N

Supplier's Site
 - 7165078P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadband operationability. Connectors meet the relevant IEC / MIL / CECC interface standards. High repeatability Interface Type = N Plug to N Socket Attenuation = 0.5 dB, 6 dB Impedance = 50Ohms Operating Frequency = 12.4GHz Low Power = Yes Connector Type = N Delivery on production packaging - Bag. This product is non-returnable.

Broadband operationability. Connectors meet the relevant IEC / MIL / CECC interface standards. High repeatability
Interface Type = N Plug to N Socket
Attenuation = 0.5 dB, 6 dB
Impedance = 50Ohms
Operating Frequency = 12.4GHz
Low Power = Yes
Connector Type = N
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
Attenuators - 6806.17.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6806.17.A
Attenuators 6806.17.A
RF Attenuators 6dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited RS Components, Ltd. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 6806.17.A 7165078 6806.17.A
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
 - 1952996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 6 dB
Connectors BNC
View Details
0 dB Wideband Fixed Attenuator - TGL4201-00 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 0.0 dB
View Details
75 Ohm Programmable Attenuator, Relay - 75P-200 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 2.15 GHz
Insertion Loss 0.8000 to 1.75 dB
View Details