HUBER+SUHNER AG RF Attenuators 85177161

Description
Attenuator Low Pwr SMA 30 dB
Request a Quote
Description
Attenuator Low Pwr SMA 30 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742066 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742066
RF Attenuators 2742066
Attenuator Low Pwr SMA 30 dB

Attenuator Low Pwr SMA 30 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742066
Product Name RF Attenuators
Frequency 27 GHz
Unlock Full Specs
to access all available technical data

Similar Products

0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
Jitter Attenuators - SI5342H-D09194-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-VAT-7A+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers