HUBER+SUHNER AG RF Attenuators 22641550

Description
Standard Attenuator, Low Power
Request a Quote
Description
Standard Attenuator, Low Power
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2617000 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2617000
RF Attenuators 2617000
Standard Attenuator, Low Power

Standard Attenuator, Low Power

Supplier's Site
Attenuators - 22641550 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22641550
Attenuators 22641550
RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 2617000 22641550
Product Name RF Attenuators Attenuators
Frequency 18 GHz 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details