HUBER+SUHNER AG RF Attenuators 6830.17.A

Description
Attenuator Low Power N (m/f)
Request a Quote Datasheet
Description
Attenuator Low Power N (m/f)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 7165123P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7165123P
RF Attenuators 7165123P
Attenuator Low Power N (m/f)

Attenuator Low Power N (m/f)

Supplier's Site
RF Attenuators - 7165123 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7165123
RF Attenuators 7165123
Attenuator Low Power N (m/f)

Attenuator Low Power N (m/f)

Supplier's Site
Attenuators - 3628-6830.17.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATO 30DB 50 N-TP IN-L M

RF ATTENUATO 30DB 50 N-TP IN-L M

Buy Now Datasheet
Attenuators - 6830.17.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6830.17.A
Attenuators 6830.17.A
RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
6830.17.A
RF and Wireless - Attenuators 6830.17.A
6830.17.A

6830.17.A

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 7165123P 7165123 3628-6830.17.A-ND 6830.17.A 6830.17.A
Product Name RF Attenuators RF Attenuators Attenuators Attenuators RF and Wireless - Attenuators
Frequency 24 GHz 24 GHz 0.0 to 12.4 GHz 0.0 to 12.4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D13820-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details