HUBER+SUHNER AG RF Attenuators 85170604

Description
Attenuator Med. Pwr SMA 30 dB
Request a Quote
Description
Attenuator Med. Pwr SMA 30 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742033 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742033
RF Attenuators 2742033
Attenuator Med. Pwr SMA 30 dB

Attenuator Med. Pwr SMA 30 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742033
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details