HUBER+SUHNER AG RF Attenuators 85170608

Description
Attenuator Med. Pwr N 10 dB
Request a Quote
Description
Attenuator Med. Pwr N 10 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742011 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742011
RF Attenuators 2742011
Attenuator Med. Pwr N 10 dB

Attenuator Med. Pwr N 10 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742011
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details