RS Components, Ltd. RF Attenuators 2823252

Description
SMA 50O 2dB Attenuator ,SMA male to fema
Request a Quote
Description
SMA 50O 2dB Attenuator ,SMA male to fema
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2823252 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2823252
RF Attenuators 2823252
SMA 50O 2dB Attenuator ,SMA male to fema

SMA 50O 2dB Attenuator ,SMA male to fema

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2823252
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
RF Attenuators - 7123327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details